The Res, 3K32, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 3.32 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It includes a special passivation layer for enhanced sulfur resistance, adhering to ASTM B809-95 standards. The construction utilizes high-grade materials and laser trimming to ensure precise tolerance figures, making it ideal for use in automotive, medical, and industrial applications. The resistor is compatible with automatic placement systems, facilitating efficient assembly on printed circuit boards (PCBs). Its robust design allows for immersion in solder baths at high temperatures, ensuring reliable solder joints. Overall, this resistor is a reliable choice for engineers seeking precision and durability in their designs.
RQ 0805 3K32 0.1% 10PPM 1K RL
RES, 3K32, 0.1%, 0.2W, 0805, THIN FILM; Resistance:3.32kohm;
RES, 3K32, 0.1%, 0.2W, 0805, THIN FILM; Resistance:3.32kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A3K32BTDFTR-ND | 97AC3446 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K32, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |