TE Connectivity Chip Resistor - Surface Mount RQ73C2A39R2BTD

Description
39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 39R2, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 39.2 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 200 mW and is housed in an 0805 package size. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it environmentally friendly. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The Res, 39R2, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 39.2 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 200 mW and is housed in an 0805 package size. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, making it environmentally friendly. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140317TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140317TR-ND
Chip Resistor - Surface Mount A140317TR-ND
39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140317CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140317CT-ND
Chip Resistor - Surface Mount A140317CT-ND
39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140317DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140317DKR-ND
Chip Resistor - Surface Mount A140317DKR-ND
39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

39.2 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8751
Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8751
RES, 39R2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:39.2ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 39R2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:39.2ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8750
Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8750
RES, 39R2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:39.2ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 39R2, 0.1%, 0.2W, 0805, THIN FILM; Resistance:39.2ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140317TR-ND 96AC8751
Product Name Chip Resistor - Surface Mount Res, 39R2, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details