The Res, 35R7, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 35.7 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 200 mW and is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The product is also RoHS compliant, ensuring it meets environmental regulations. With a maximum operating temperature range of -55°C to 155°C, it is capable of functioning in a variety of conditions. The thin film construction provides excellent stability and low temperature coefficient of resistance (TCR), making it ideal for precision measurement and control applications.
35.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
35.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
35.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 35R7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:35.7ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 35R7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:35.7ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A35R7BTDFDKR-ND | 97AC3712 |
| Product Name | Chip Resistor - Surface Mount | Res, 35R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |