The Res, 301K, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 301 kΩ with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 200 mW and is housed in an 0805 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operational temperature range is from -55°C to 155°C, allowing for versatility in different environments. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and performance under various conditions.
301 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
301 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
301 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 301K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 301K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES 301 KOHMS 0.1% 1/5W 0805
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | A140040TR-ND | 97AC5485 | RQ73C2A301KBTD |
| Product Name | Chip Resistor - Surface Mount | Res, 301K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |