The Res, 2K94, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high-performance applications. It features a resistance value of 2.94 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring precise resistance measurements. The resistor has a power rating of 200 mW and is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also sulfur resistant according to ASTM B809-95, enhancing its reliability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical, and industrial equipment. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product to be a suitable choice.
RES, 2K94, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.94kohm;
RES, 2K94, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.94kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96AC8549 |
| Product Name | Res, 2K94, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |