The Res, 2K74, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical, and industrial uses. It features a resistance value of 2.74 kΩ with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 200 mW and is housed in an 0805 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and is sulfur resistant according to ASTM B809-95 standards. It is also RoHS compliant, aligning with environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different thermal conditions. The resistor's construction includes a special passivation layer that enhances its durability and performance stability. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.
RQ 0805 2K74 0.1% 10PPM 1K RL
RES, 2K74, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.74kohm;
RES, 2K74, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.74kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A2K74BTDFTR-ND | 97AC5456 |
| Product Name | Chip Resistor - Surface Mount | Res, 2K74, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |