The Res, 2K32, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 2.32 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant as per ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various environments. The resistor is compatible with automatic placement systems, making it ideal for high-volume manufacturing. Its robust design allows for reliable soldering, withstanding temperatures up to 260°C during soldering processes. Overall, this component is well-suited for automotive, medical, and industrial applications where precision and reliability are critical.
RES, 2K32, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.32kohm;
RES, 2K32, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.32kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC0521 |
| Product Name | Res, 2K32, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |