TE Connectivity Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2A2K05BTD

Description
RES, 2K05, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC7912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC7912
Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC7912
RES, 2K05, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2657
Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2657
RES, 2K05, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.2W, 0805, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC7912
Product Name Res, 2K05, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers