The Res, 29K4, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 29.4 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is also sulfur resistant per ASTM B809-95, enhancing its durability in harsh environments. The component is RoHS compliant, ensuring it meets environmental standards. Its construction includes a special passivation layer on the resistive element, contributing to its performance stability. This resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.
RQ 0805 29K4 0.1% 10PPM 1K RL
RES, 29K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:29.4kohm;
RES, 29K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:29.4kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A29K4BTDFTR-ND | 97AC0531 |
| Product Name | Chip Resistor - Surface Mount | Res, 29K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |