TE Connectivity Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2A294KBTDF

Description
RES, 294K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 294K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3179
Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3179
RES, 294K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 294K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3180
Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3180
RES, 294K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 294K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:294kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC3179
Product Name Res, 294K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers