TE Connectivity Chip Resistor - Surface Mount RQ73C2A28R7BTD

Description
28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 28R7, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 28.7 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200mW, and it is housed in an 0805 package size. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is also sulfur resistant according to ASTM B809-95 standards. The product is RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability in various operating conditions. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments.

Datasheet Summary
Powered by GS/AI

The Res, 28R7, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 28.7 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200mW, and it is housed in an 0805 package size. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is also sulfur resistant according to ASTM B809-95 standards. The product is RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability in various operating conditions. The operating temperature range is from -55°C to 155°C, allowing for versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140162TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140162TR-ND
Chip Resistor - Surface Mount A140162TR-ND
28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140162CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140162CT-ND
Chip Resistor - Surface Mount A140162CT-ND
28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140162DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140162DKR-ND
Chip Resistor - Surface Mount A140162DKR-ND
28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

28.7 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5679
Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5679
RES, 28R7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 28R7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8543
Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8543
RES, 28R7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 28R7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140162TR-ND 97AC5679
Product Name Chip Resistor - Surface Mount Res, 28R7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data