The Resistor 28K, 0.1%, 0.2W, 0805 from TE Connectivity is a surface mount thin film resistor designed for precision applications. It features a resistance value of 28 kΩ with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with various PCB layouts. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications. It is also sulfur resistant, adhering to ASTM B809-95 standards, which enhances its durability in harsh environments. The resistor operates effectively within a temperature range of -55°C to 155°C, ensuring stability across a wide range of conditions. Additionally, it is RoHS compliant, aligning with environmental regulations. Engineers looking for a reliable, high-precision resistor for automotive, medical, or industrial applications may find this product suitable for their needs.
28 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
28 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 28K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 28K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:28kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A140030CT-ND | 97AC3206 |
| Product Name | Chip Resistor - Surface Mount | Res, 28K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |