TE Connectivity Chip Resistor - Surface Mount RQ73C2A280RBTDF

Description
RQ 0805 280R 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0805 280R 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 280R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 280 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 0.2 watts and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, allowing for use in various environmental conditions. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. Engineers may consider this resistor for applications in automotive, medical equipment, and industrial settings due to its robust construction and precise specifications.

Datasheet Summary
Powered by GS/AI

The Res, 280R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 280 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 0.2 watts and is constructed using thin film technology, which provides excellent stability and reliability. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The operating temperature range is from -55°C to 155°C, allowing for use in various environmental conditions. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. Engineers may consider this resistor for applications in automotive, medical equipment, and industrial settings due to its robust construction and precise specifications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A280RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A280RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A280RBTDFTR-ND
RQ 0805 280R 0.1% 10PPM 1K RL

RQ 0805 280R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3436
Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3436
RES, 280R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 280R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3435
Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3435
RES, 280R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 280R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A280RBTDFTR-ND 97AC3436
Product Name Chip Resistor - Surface Mount Res, 280R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers