TE Connectivity Chip Resistor - Surface Mount RQ73C2A274KBTDF

Description
RQ 0805 274K 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 274K 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A274KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A274KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A274KBTDFTR-ND
RQ 0805 274K 0.1% 10PPM 1K RL

RQ 0805 274K 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0535 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC0535
Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC0535
RES, 274K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 274K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5460
Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5460
RES, 274K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 274K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:274kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A274KBTDFTR-ND 97AC0535
Product Name Chip Resistor - Surface Mount Res, 274K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers