TE Connectivity Chip Resistor - Surface Mount RQ73C2A267RBTDF

Description
RQ 0805 267R 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 267R 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A267RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A267RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A267RBTDFTR-ND
RQ 0805 267R 0.1% 10PPM 1K RL

RQ 0805 267R 0.1% 10PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RQ73C2A267RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RQ73C2A267RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RQ73C2A267RBTDFTR-ND
RQ 0805 267R 0.1% 10PPM 1K RL

RQ 0805 267R 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8324
Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8324
RES, 267R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 267R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC3165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC3165
Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC3165
RES, 267R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 267R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A267RBTDFTR-ND 96AC8324
Product Name Chip Resistor - Surface Mount Res, 267R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details