TE Connectivity Chip Resistor - Surface Mount RQ73C2A22K1BTDF

Description
RQ 0805 22K1 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0805 22K1 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A22K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A22K1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A22K1BTDFTR-ND
RQ 0805 22K1 0.1% 10PPM 1K RL

RQ 0805 22K1 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5048
Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5048
RES, 22K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5049
Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5049
RES, 22K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A22K1BTDFTR-ND 97AC5048
Product Name Chip Resistor - Surface Mount Res, 22K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers