The Res, 21R5, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for high reliability in various applications, including automotive and medical equipment. It features a resistance value of 21.5 ohms with a tolerance of ±0.1%, ensuring accurate performance. The resistor has a power rating of 200mW and is housed in an 0805 package size, making it suitable for compact circuit designs. This resistor is AEC-Q200 qualified and exhibits sulfur resistance according to ASTM B809-95, which enhances its durability in harsh environments. It is also RoHS compliant, aligning with modern environmental standards. The operating temperature range is from -55°C to 155°C, allowing for versatility in different applications. The construction includes a special passivation layer on the resistive element, contributing to its reliability and performance stability.
21.5 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
21.5 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
21.5 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 21R5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 21R5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:21.5ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139998CT-ND | 97AC3186 |
| Product Name | Chip Resistor - Surface Mount | Res, 21R5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 21.5 ohms | 21.5 ohms |