TE Connectivity Chip Resistor - Surface Mount RQ73C2A21K5BTD

Description
21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 21K5, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 21.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability in automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, ensuring it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability against corrosive environments. Engineers may find this resistor ideal for use in automotive, medical, and industrial applications due to its robust performance characteristics and precise specifications.

Datasheet Summary
Powered by GS/AI

The Res, 21K5, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 21.5 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability in automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, ensuring it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability against corrosive environments. Engineers may find this resistor ideal for use in automotive, medical, and industrial applications due to its robust performance characteristics and precise specifications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139706DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139706DKR-ND
Chip Resistor - Surface Mount A139706DKR-ND
21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139706TR-ND
Chip Resistor - Surface Mount A139706TR-ND
21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139706CT-ND
Chip Resistor - Surface Mount A139706CT-ND
21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

21.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2663
Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2663
RES, 21K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9994
Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9994
RES, 21K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139706DKR-ND 97AC2663
Product Name Chip Resistor - Surface Mount Res, 21K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details