TE Connectivity Chip Resistor - Surface Mount RQ73C2A1K62BTD

Description
1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139527TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139527TR-ND
Chip Resistor - Surface Mount A139527TR-ND
1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139527CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139527CT-ND
Chip Resistor - Surface Mount A139527CT-ND
1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139527DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139527DKR-ND
Chip Resistor - Surface Mount A139527DKR-ND
1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

1.62 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC7674
Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC7674
RES, 1K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4831
Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4831
RES, 1K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 1K62, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.62kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139527TR-ND 96AC7674
Product Name Chip Resistor - Surface Mount Res, 1K62, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details