RES, 1K47, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.47kohm;
RES, 1K47, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.47kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC4828 |
| Product Name | Res, 1K47, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |