The Res, 1K37, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 1.37 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is also sulfur resistant as per ASTM B809-95 standards. The RoHS compliance ensures that it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various conditions. Engineers may consider this resistor for use in automotive, medical, and industrial applications due to its robust characteristics and reliability.
RQ 0805 1K37 0.1% 10PPM 1K RL
RES, 1K37, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.37kohm;
RES, 1K37, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.37kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A1K37BTDFTR-ND | 97AC2898 |
| Product Name | Chip Resistor - Surface Mount | Res, 1K37, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |