The Res, 1K18, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 1.18 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is constructed using thin film technology, which contributes to its stability and reliability. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant as per ASTM B809-95 standards. It is also RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various environments. The resistor's compact 0805 package size facilitates integration into space-constrained designs. Overall, this resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.
RES, 1K18, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.18kohm;
RES, 1K18, 0.1%, 0.2W, 0805, THIN FILM; Resistance:1.18kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 97AC5261 |
| Product Name | Res, 1K18, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |