TE Connectivity Chip Resistor - Surface Mount RQ73C2A191RBTD

Description
191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 191R, 0.1%, 0.2W, 0805, Thin Film resistor is a precision surface mount device designed for applications requiring high accuracy and reliability. It features a resistance value of 191 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It includes a special passivation layer that enhances its sulfur resistance, ensuring reliable performance in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. Engineers looking for a reliable thin film resistor with precise specifications may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 191R, 0.1%, 0.2W, 0805, Thin Film resistor is a precision surface mount device designed for applications requiring high accuracy and reliability. It features a resistance value of 191 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 200 mW, and it is housed in an 0805 package size, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It includes a special passivation layer that enhances its sulfur resistance, ensuring reliable performance in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. Engineers looking for a reliable thin film resistor with precise specifications may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139687TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139687TR-ND
Chip Resistor - Surface Mount A139687TR-ND
191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139687CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139687CT-ND
Chip Resistor - Surface Mount A139687CT-ND
191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139687DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139687DKR-ND
Chip Resistor - Surface Mount A139687DKR-ND
191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

191 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2655
Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2655
RES, 191R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9979
Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9979
RES, 191R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 191R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:191ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139687TR-ND 97AC2655
Product Name Chip Resistor - Surface Mount Res, 191R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details