TE Connectivity Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2A17K4BTD

Description
RES, 17K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 17K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9705
Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9705
RES, 17K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9704
Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9704
RES, 17K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 17K4, 0.1%, 0.2W, 0805, THIN FILM; Resistance:17.4kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC9705
Product Name Res, 17K4, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details