16.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
16.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
16.5 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 16K5, 0.1%, 0.2W, 0805, THIN FILM; Resistance:16.5kohm;
RES, 16K5, 0.1%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES
RES 16.5 KOHMS 0.1% 1/5W 0805
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A139535CT-ND | 97AC2382 | 34AH2397 | RQ73C2A16K5BTD |
| Product Name | Chip Resistor - Surface Mount | Res, 16K5, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity | Res, 16K5, 0.1%, 0.2W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |