The Res, 14R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical, and industrial uses. It features a resistance value of 14 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor has a power rating of 200mW and is housed in an 0805 package size, making it suitable for compact designs. This resistor is AEC-Q200 qualified, indicating its reliability in automotive environments, and it is sulfur resistant according to ASTM B809-95 standards. The component is RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in different operating conditions. The resistor's construction includes a special passivation layer on the resistive element, enhancing its durability and performance in humid conditions.
RQ 0805 14R 0.1% 10PPM 1K RL
RES, 14R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 14R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A14RBTDFTR-ND | 96AC9663 |
| Product Name | Chip Resistor - Surface Mount | Res, 14R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |