The Res, 14R3, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 14.3 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200mW, and it operates effectively within a temperature range of -55°C to 155°C. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The RoHS compliance ensures it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in various environments, including medical and industrial applications. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product suitable for their needs.
RES, 14R3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 14R3, 0.1%, 0.2W, 0805, THIN FILM; Resistance:14.3ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 96AC9684 |
| Product Name | Res, 14R3, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |