The Res, 147R, 0.1%, 0.2W, 0805, Thin Film resistor is a surface mount device (SMD) designed for precision applications. It features a resistance value of 147 ohms with a tolerance of ±0.1%, making it suitable for high-accuracy circuits. The power rating is 200 mW, and it is housed in an 0805 package size, which is commonly used in various electronic applications. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, ensuring it meets environmental regulations. The construction includes a special passivation layer on the resistive element, enhancing its durability and performance in harsh conditions. With an operating temperature range of -55°C to 155°C, this resistor can withstand a variety of environmental conditions. It is ideal for use in automotive, medical, and industrial applications where reliability and precision are critical.
RQ 0805 147R 0.1% 10PPM 1K RL
RES, 147R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 147R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A147RBTDFTR-ND | 96AC9667 |
| Product Name | Chip Resistor - Surface Mount | Res, 147R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |