The Resistor, 13K, 0.1%, 0.2W, 0805, Thin Film from TE Connectivity is a surface mount device (SMD) designed for precision applications. It features a resistance value of 13 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The resistor is constructed with high-grade materials and includes a special passivation layer on the resistive element, enhancing its durability and performance in harsh environments. It is also RoHS compliant, ensuring it meets environmental regulations. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. The resistor's construction allows for reliable soldering, with good solderability characteristics and resistance to soldering heat. Overall, this resistor is a robust choice for engineers seeking a reliable and precise component for their projects.
RQ 0805 13K 0.1% 10PPM 1K RL
RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A13KBTDFTR-ND | 97AC5251 |
| Product Name | Chip Resistor - Surface Mount | Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |