TE Connectivity Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2A13KBTD

Description
RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8120
Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8120
RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2923
Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2923
RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 13K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC8120
Product Name Res, 13K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers