TE Connectivity Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity RQ73C2A12K7BTD

Description
RES, 12K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5267
Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5267
RES, 12K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC5266
Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC5266
RES, 12K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 12K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97AC5267
Product Name Res, 12K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details