TE Connectivity Chip Resistor - Surface Mount RQ73C2A12K1BTD

Description
12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Description
12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 12K1, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 12.1 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size, which is commonly used in various electronic circuits. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in harsh conditions. The operating temperature range for this component is -55°C to 155°C, allowing it to function effectively in a wide variety of environments. This resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The Res, 12K1, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 12.1 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 200 mW, and it is housed in an 0805 package size, which is commonly used in various electronic circuits. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, ensuring it meets environmental regulations. Its construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in harsh conditions. The operating temperature range for this component is -55°C to 155°C, allowing it to function effectively in a wide variety of environments. This resistor is ideal for use in automotive, medical, and industrial applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140920TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140920TR-ND
Chip Resistor - Surface Mount A140920TR-ND
12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140920DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140920DKR-ND
Chip Resistor - Surface Mount A140920DKR-ND
12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140920CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140920CT-ND
Chip Resistor - Surface Mount A140920CT-ND
12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

12.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC9484
Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC9484
RES, 12K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2155
Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2155
RES, 12K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 12K1, 0.1%, 0.2W, 0805, THIN FILM; Resistance:12.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140920TR-ND 96AC9484
Product Name Chip Resistor - Surface Mount Res, 12K1, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details