TE Connectivity Chip Resistor - Surface Mount RQ73C2A124RBTDF

Description
124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 124R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 124 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 200 mW and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it environmentally friendly. Its construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various environmental conditions. The 0805 package size allows for compatibility with automated placement systems, facilitating efficient assembly in circuit boards.

Datasheet Summary
Powered by GS/AI

The Res, 124R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical equipment, and industrial use. It features a resistance value of 124 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The resistor is rated for a maximum power dissipation of 200 mW and operates effectively within a temperature range of -55°C to 155°C. This component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is sulfur resistant according to ASTM B809-95 standards. The resistor is also RoHS compliant, making it environmentally friendly. Its construction includes a special passivation layer on the resistive element, enhancing its durability and reliability in various environmental conditions. The 0805 package size allows for compatibility with automated placement systems, facilitating efficient assembly in circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A124RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A124RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C2A124RBTDFCT-ND
124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A124RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A124RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A124RBTDFTR-ND
124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A124RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A124RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A124RBTDFDKR-ND
124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
96AC8093
Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 96AC8093
RES, 124R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2894
Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2894
RES, 124R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:124ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A124RBTDFCT-ND 96AC8093
Product Name Chip Resistor - Surface Mount Res, 124R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details