TE Connectivity Chip Resistor - Surface Mount RQ73C2A121KBTDF

Description
RES 121K OHM 0.1% 1/5W 0805
Request a Quote Datasheet
Description
RES 121K OHM 0.1% 1/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A121KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A121KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A121KBTDFTR-ND
RES 121K OHM 0.1% 1/5W 0805

RES 121K OHM 0.1% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A121KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A121KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A121KBTDFDKR-ND
RES 121K OHM 0.1% 1/5W 0805

RES 121K OHM 0.1% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A121KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A121KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C2A121KBTDFCT-ND
RES 121K OHM 0.1% 1/5W 0805

RES 121K OHM 0.1% 1/5W 0805

Buy Now Datasheet
Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2120
Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2120
RES, 121K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 121K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2119
Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2119
RES, 121K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 121K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:121kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A121KBTDFTR-ND 97AC2120
Product Name Chip Resistor - Surface Mount Res, 121K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details