The Res, 115R, 0.1%, 0.2W, 0805, Thin Film resistor from TE Connectivity is a precision surface mount device designed for various applications, including automotive, medical, and industrial uses. It features a resistance value of 115 ohms with a tolerance of ±0.1%, ensuring high accuracy in performance. The power rating is 200 mW, making it suitable for applications requiring low power dissipation. This resistor is constructed using high-grade materials and is AEC-Q200 qualified, indicating its reliability in automotive environments. It is also sulfur resistant, complying with ASTM B809-95 standards, which enhances its durability in harsh conditions. The resistor operates effectively within a temperature range of -55°C to 155°C, accommodating a wide variety of environmental conditions. The 0805 package size allows for compatibility with automated placement systems, facilitating efficient assembly on printed circuit boards. Additionally, it is RoHS compliant, aligning with environmental regulations for hazardous substances. This resistor is an appropriate choice for engineers seeking a reliable, high-precision component for their projects.
115 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
115 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
115 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 115R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 115R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C2A115RBTDFTR-ND | 97AC0242 |
| Product Name | Chip Resistor - Surface Mount | Res, 115R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |