10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10 Ohms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
(PRICE/TC) RESISTOR, 10R, 0.1%, 0.2W, 0805, THIN FILM; RESISTANCE:10OHM; RESISTANCE TOLERANCE:± 0.1%; POWER RATING:200MW; RESISTOR CASE STYLE:0805 [2012 METRIC]; RESISTOR TECHNOLOGY:THIN FILM; RESISTOR TYPE:PRECISION, SULFUR RESISTANT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RES, 10R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
RES, 10R, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RQ73C2A10RBTDFCT-ND | 133874636 | 97AC2882 |
| Product Name | Chip Resistor - Surface Mount | Resistor | Res, 10R, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |