TE Connectivity Chip Resistor - Surface Mount RQ73C2A10KBTDF

Description
RES 10K OHM 0.1% 1/5W 0805
Request a Quote Datasheet
Description
RES 10K OHM 0.1% 1/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C2A10KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A10KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A10KBTDFTR-ND
RES 10K OHM 0.1% 1/5W 0805

RES 10K OHM 0.1% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A10KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A10KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C2A10KBTDFCT-ND
RES 10K OHM 0.1% 1/5W 0805

RES 10K OHM 0.1% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C2A10KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C2A10KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RQ73C2A10KBTDFDKR-ND
RES 10K OHM 0.1% 1/5W 0805

RES 10K OHM 0.1% 1/5W 0805

Buy Now Datasheet
Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6637
Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6637
RES, 10K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC4610
Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC4610
RES, 10K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10K, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C2A10KBTDFTR-ND 97AC6637
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details