TE Connectivity Chip Resistor - Surface Mount RQ73C2A10K7BTD

Description
10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A140915CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140915CT-ND
Chip Resistor - Surface Mount A140915CT-ND
10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140915TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140915TR-ND
Chip Resistor - Surface Mount A140915TR-ND
10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A140915DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A140915DKR-ND
Chip Resistor - Surface Mount A140915DKR-ND
10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC2147
Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC2147
RES, 10K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
97AC6652
Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 97AC6652
RES, 10K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 10K7, 0.1%, 0.2W, 0805, THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A140915CT-ND 97AC2147
Product Name Chip Resistor - Surface Mount Res, 10K7, 0.1%, 0.2W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers