TE Connectivity Chip Resistor - Surface Mount RQ73C1J88K7BTDF

Description
RQ 0603 88K7 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 88K7 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J88K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J88K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J88K7BTDFTR-ND
RQ 0603 88K7 0.1% 10PPM 1K RL

RQ 0603 88K7 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC2592
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC2592
RES, 88K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9922
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9922
RES, 88K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2294
Res, 88K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2294
RES, 88K7, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 88K7, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RQ73C1J88K7BTDFTR-ND 97AC2592 96AC9922 34AH2294
Product Name Chip Resistor - Surface Mount Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 88K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 88K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data