TE Connectivity Chip Resistor - Surface Mount RQ73C1J86R6BTDF

Description
RQ 0603 86R6 0.1% 10PPM 1K RL
Request a Quote
Description
RQ 0603 86R6 0.1% 10PPM 1K RL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 86R6, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 86.6 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150 mW, and it is housed in a 0603 package size, which is compact and ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It includes a special passivation layer for enhanced sulfur resistance, ensuring reliability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial use. Engineers looking for a reliable, high-precision resistor with excellent environmental resistance may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Res, 86R6, 0.1%, 0.15W, 0603, Thin Film resistor from TE Connectivity is a surface mount device designed for precision applications. It features a resistance value of 86.6 ohms with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The power rating is 150 mW, and it is housed in a 0603 package size, which is compact and ideal for space-constrained designs. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is also RoHS compliant. It includes a special passivation layer for enhanced sulfur resistance, ensuring reliability in harsh environments. The operating temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial use. Engineers looking for a reliable, high-precision resistor with excellent environmental resistance may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J86R6BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J86R6BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J86R6BTDFTR-ND
RQ 0603 86R6 0.1% 10PPM 1K RL

RQ 0603 86R6 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5416
Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5416
RES, 86R6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC0459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC0459
Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC0459
RES, 86R6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 86R6, 0.1%, 0.15W, 0603, THIN FILM; Resistance:86.6ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J86R6BTDFTR-ND 97AC5416
Product Name Chip Resistor - Surface Mount Res, 86R6, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details