TE Connectivity Chip Resistor - Surface Mount RQ73C1J78K7BTDF

Description
RQ 0603 78K7 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 78K7 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J78K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J78K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J78K7BTDFTR-ND
RQ 0603 78K7 0.1% 10PPM 1K RL

RQ 0603 78K7 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5009
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5009
RES, 78K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5008
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5008
RES, 78K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 0.1%, 0.15W, 0603, THIN FILM; Resistance:78.7kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity - 34AH2280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
34AH2280
Res, 78K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity 34AH2280
RES, 78K7, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 78K7, 0.1%, 0.15W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RQ73C1J78K7BTDFTR-ND 97AC5009 34AH2280
Product Name Chip Resistor - Surface Mount Res, 78K7, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity Res, 78K7, 0.1%, 0.15W, 0603, Thin Film Rohs Compliant Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details