TE Connectivity Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity RQ73C1J732RBTDF

Description
RES, 732R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9915
Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9915
RES, 732R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC4999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC4999
Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC4999
RES, 732R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.1%, 0.15W, 0603, THIN FILM; Resistance:732ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96AC9915
Product Name Res, 732R, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details