6.81 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
6.81 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, 6K81, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.81kohm;
RES, 6K81, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.81kohm;
RQ 0603 6K81 0.1% 10PPM 1K RL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-RQ73C1J6K81BTDFTR-ND | 96AC7618 | RQ73C1J6K81BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 6K81, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |