6.81 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
6.81 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
6.81 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 6K81, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.81kohm;
RES, 6K81, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.81kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139489DKR-ND | 97AC2280 |
| Product Name | Chip Resistor - Surface Mount | Res, 6K81, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |