TE Connectivity Chip Resistor - Surface Mount RQ73C1J6K19BTDF

Description
RQ 0603 6K19 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 6K19 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J6K19BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J6K19BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J6K19BTDFTR-ND
RQ 0603 6K19 0.1% 10PPM 1K RL

RQ 0603 6K19 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC9631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC9631
Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC9631
RES, 6K19, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC7616
Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC7616
RES, 6K19, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.1%, 0.15W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J6K19BTDFTR-ND 96AC9631
Product Name Chip Resistor - Surface Mount Res, 6K19, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details