TE Connectivity Chip Resistor - Surface Mount RQ73C1J63K4BTDF

Description
RQ 0603 63K4 0.1% 10PPM 1K RL
Request a Quote Datasheet
Description
RQ 0603 63K4 0.1% 10PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J63K4BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J63K4BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J63K4BTDFTR-ND
RQ 0603 63K4 0.1% 10PPM 1K RL

RQ 0603 63K4 0.1% 10PPM 1K RL

Buy Now Datasheet
Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC2235 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC2235
Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC2235
RES, 63K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC7621
Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC7621
RES, 63K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.1%, 0.15W, 0603, THIN FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J63K4BTDFTR-ND 97AC2235
Product Name Chip Resistor - Surface Mount Res, 63K4, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details