The Res, 4K75, 0.1%, 0.15W, 0603, Thin Film resistor is a precision surface mount device designed for applications requiring high reliability and accuracy. It features a resistance value of 4.75 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 150 mW, and it is housed in a compact 0603 package, which is compatible with automated assembly processes. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications, and it is sulfur resistant according to ASTM B809-95, enhancing its durability in harsh environments. The resistor also complies with RoHS standards, ensuring it meets environmental regulations. Its operational temperature range is from -55°C to 155°C, allowing for versatility in various applications, including automotive, medical equipment, and industrial instruments. Engineers looking for a reliable, high-precision resistor for demanding applications may find this product to be a suitable choice.
4.75 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
4.75 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
4.75 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
RES, 4K75, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.75kohm;
RES, 4K75, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.75kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A139818TR-ND | 97AC5244 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K75, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |