RQ 0603 4K42 0.1% 10PPM 1K RL
RES, 4K42, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.42kohm;
RES, 4K42, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.42kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-RQ73C1J4K42BTDFTR-ND | 97AC6608 |
| Product Name | Chip Resistor - Surface Mount | Res, 4K42, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Precision Resistor |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |