TE Connectivity Chip Resistor - Surface Mount RQ73C1J4K02BTDF

Description
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RQ73C1J4K02BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J4K02BTDFTR-ND
Chip Resistor - Surface Mount 1712-RQ73C1J4K02BTDFTR-ND
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RQ73C1J4K02BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RQ73C1J4K02BTDFCT-ND
Chip Resistor - Surface Mount 1712-RQ73C1J4K02BTDFCT-ND
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6605
Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6605
RES, 4K02, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC6604
Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC6604
RES, 4K02, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.1%, 0.15W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RQ73C1J4K02BTDFTR-ND 97AC6605
Product Name Chip Resistor - Surface Mount Res, 4K02, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers