TE Connectivity Chip Resistor - Surface Mount RQ73C1J44R2BTD

Description
44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A139803DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139803DKR-ND
Chip Resistor - Surface Mount A139803DKR-ND
44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139803TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139803TR-ND
Chip Resistor - Surface Mount A139803TR-ND
44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A139803CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A139803CT-ND
Chip Resistor - Surface Mount A139803CT-ND
44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

44.2 Ohms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 97AC5239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
97AC5239
Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 97AC5239
RES, 44R2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity - 96AC8071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
96AC8071
Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity 96AC8071
RES, 44R2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

RES, 44R2, 0.1%, 0.15W, 0603, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:150mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision, Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A139803DKR-ND 97AC5239
Product Name Chip Resistor - Surface Mount Res, 44R2, 0.1%, 0.15W, 0603, Thin Film; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details